Win Source Electronics PMIC - PMIC - Battery Management - LTC6801HG#TRPBF 784385-LTC6801HG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784385-LTC6801HG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801HG#PBF; LTC6801IG#3ZZPBF; LTC6801IG#TRPBF; LTC6801IG#PBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784385-LTC6801HG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801HG#PBF; LTC6801IG#3ZZPBF; LTC6801IG#TRPBF; LTC6801IG#PBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6801HG#TRPBF - 784385-LTC6801HG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6801HG#TRPBF
784385-LTC6801HG#TRPBF
PMIC - PMIC - Battery Management - LTC6801HG#TRPBF 784385-LTC6801HG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784385-LTC6801HG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801HG#PBF; LTC6801IG#3ZZPBF; LTC6801IG#TRPBF; LTC6801IG#PBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784385-LTC6801HG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Family Name: LTC6801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): LTC6801HG#PBF; LTC6801IG#3ZZPBF; LTC6801IG#TRPBF; LTC6801IG#PBF;
Introduction Date: December 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784385-LTC6801HG#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6801HG#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
PMIC - PMIC - Battery Management - LTC6804HG-2#PBF - 1064066-LTC6804HG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details