Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655BHMS8-1.25#TRPBF 784375-LTC6655BHMS8-1.25#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784375-LTC6655BHMS8- 1.25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784375-LTC6655BHMS8- 1.25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-1.25#TRPBF - 784375-LTC6655BHMS8-1.25#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-1.25#TRPBF
784375-LTC6655BHMS8-1.25#TRPBF
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-1.25#TRPBF 784375-LTC6655BHMS8-1.25#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784375-LTC6655BHMS8- 1.25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 3 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784375-LTC6655BHMS8-1.25#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 3 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Family Name: LTC6655
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB;
Introduction Date: August 31, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784375-LTC6655BHMS8-1.25#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC6655BHMS8-1.25#TRPBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF - 126220-LTC1258CMS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 60 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRPBF - 117055-LT1460KCS3-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details