Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF 1064024-LTC6652BHMS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064024-LTC6652BHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064024-LTC6652BHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF - 1064024-LTC6652BHMS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF
1064024-LTC6652BHMS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF 1064024-LTC6652BHMS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064024-LTC6652BHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652AHMS8-2.5#TRP BF; LTC6652BHMS8-2.5#TRP BF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064024-LTC6652BHMS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.8 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 560μA
Alternative Parts (Cross-Reference): MAX6126A21+T; LTC6652AHMS8-2.5#TRPBF; LTC6652BHMS8-2.5#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1064024-LTC6652BHMS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BCS6-1.25#TRMPBF - 002739-LT1790BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#TRPBF - 121704-LT1236CCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details