Win Source Electronics PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF 1057632-LT1019AIS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057632-LT1019AIS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057632-LT1019AIS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF - 1057632-LT1019AIS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF
1057632-LT1019AIS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF 1057632-LT1019AIS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057632-LT1019AIS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057632-LT1019AIS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 6.5 V to 40 V
Output Type: Fixed
Reference Type: Series, Shunt
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 2.5ppmp-p
Noise - 10Hz to 10kHz: 2.5ppmrms
Current - Cathode: 800μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057632-LT1019AIS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF - 020196-LT1021DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BIS6-3.3#TRPBF - 002745-LT1790BIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details