Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655BHLS8-5#PBF 784374-LTC6655BHLS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784374-LTC6655BHLS8- 5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 5.5 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): X60008BIS8-50; X60008BIS8Z-50T1; X60008BIS8-50T1; X60008BIS8Z-50; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784374-LTC6655BHLS8- 5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 5.5 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): X60008BIS8-50; X60008BIS8Z-50T1; X60008BIS8-50T1; X60008BIS8Z-50; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-5#PBF - 784374-LTC6655BHLS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-5#PBF
784374-LTC6655BHLS8-5#PBF
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-5#PBF 784374-LTC6655BHLS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784374-LTC6655BHLS8- 5#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 5.5 V ~ 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Family Name: LTC6655 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): X60008BIS8-50; X60008BIS8Z-50T1; X60008BIS8-50T1; X60008BIS8Z-50; Introduction Date: June 13, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784374-LTC6655BHLS8-5#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-CLCC
Mounting: SMD
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 5.5 V ~ 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Family Name: LTC6655
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA
Manufacturer Package: 8-CLCC (5x5)
Alternative Parts (Cross-Reference): X60008BIS8-50; X60008BIS8Z-50T1; X60008BIS8-50T1; X60008BIS8Z-50;
Introduction Date: June 13, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 784374-LTC6655BHLS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6655BHLS8-5#PBF
Package Type Other; 8-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-3#PBF - 141411-LTC1798CS8-3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF - 126220-LTC1258CMS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 60 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-3.3#TRPBF - 136140-LT1460HCS3-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details