Win Source Electronics PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF 1054050-LM385S8-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1054050-LM385S8-1.2# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1054050-LM385S8-1.2# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF
1054050-LM385S8-1.2#PBF
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF 1054050-LM385S8-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1054050-LM385S8-1.2# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: -2.43%, +2.02% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1054050-LM385S8-1.2#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1054050-LM385S8-1.2#PBF
Product Name PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-2.5#PBF - 1064028-LTC6655BHLS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 2 ppm/C
View Details