Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF 1057674-LT1034CS8-1.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057674-LT1034CS8-1. 2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057674-LT1034CS8-1. 2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF - 1057674-LT1034CS8-1.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF
1057674-LT1034CS8-1.2#TRPBF
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF 1057674-LT1034CS8-1.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057674-LT1034CS8-1. 2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057674-LT1034CS8-1.2#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.2%
Temperature Coefficient: 40ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.225V, 7V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057674-LT1034CS8-1.2#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IN8-10#PBF - 1057637-LT1019IN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-5#PBF - 1058512-LT1634ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-4.096#TRPBF - 002742-LT1790BCS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details