Win Source Electronics Interface - Interface - Filters - Active - LTC6602CUF#PBF 784360-LTC6602CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784360-LTC6602CUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602CUF#TRPBF; LTC6602IUF#TRPBF; LTC6602IUF#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784360-LTC6602CUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602CUF#TRPBF; LTC6602IUF#TRPBF; LTC6602IUF#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC6602CUF#PBF - 784360-LTC6602CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC6602CUF#PBF
784360-LTC6602CUF#PBF
Interface - Interface - Filters - Active - LTC6602CUF#PBF 784360-LTC6602CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784360-LTC6602CUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602CUF#TRPBF; LTC6602IUF#TRPBF; LTC6602IUF#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784360-LTC6602CUF#PBF
Packaging: Tube
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Filter Type: Band Pass
Filter Order: 5th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 2
Family Name: LTC6602
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LTC6602CUF#TRPBF; LTC6602IUF#TRPBF; LTC6602IUF#PBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784360-LTC6602CUF#PBF
Product Name Interface - Interface - Filters - Active - LTC6602CUF#PBF
Supply Voltage Other; 2.7 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACSW#PBF - 020230-LT1137ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details