Win Source Electronics Interface - Interface - Filters - Active - LTC6601IUF-2#TRPBF 784359-LTC6601IUF-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784359-LTC6601IUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-2#PBF; LTC6601CUF-2#TRPBF; LTC6601CUF-2#PBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784359-LTC6601IUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-2#PBF; LTC6601CUF-2#TRPBF; LTC6601CUF-2#PBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC6601IUF-2#TRPBF - 784359-LTC6601IUF-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC6601IUF-2#TRPBF
784359-LTC6601IUF-2#TRPBF
Interface - Interface - Filters - Active - LTC6601IUF-2#TRPBF 784359-LTC6601IUF-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784359-LTC6601IUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-2#PBF; LTC6601CUF-2#TRPBF; LTC6601CUF-2#PBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784359-LTC6601IUF-2#TRPBF
Packaging: Reel package
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Filter Order: 2nd
Frequency - Cutoff or Center: 27MHz
Number of Filters: 3
Family Name: LTC6601-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC6601IUF-2#PBF; LTC6601CUF-2#TRPBF; LTC6601CUF-2#PBF;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784359-LTC6601IUF-2#TRPBF
Product Name Interface - Interface - Filters - Active - LTC6601IUF-2#TRPBF
Supply Voltage Other; 2.7 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Specialized - LTC6820HMS#PBF - 1064072-LTC6820HMS#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type SOP; 16-MSOP
View Details