Win Source Electronics Interface - Interface - Filters - Active - LTC6601CUF-2#TRPBF 784357-LTC6601CUF-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784357-LTC6601CUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601CUF-2#PBF; LTC6601IUF-2#TRPBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784357-LTC6601CUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601CUF-2#PBF; LTC6601IUF-2#TRPBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC6601CUF-2#TRPBF - 784357-LTC6601CUF-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC6601CUF-2#TRPBF
784357-LTC6601CUF-2#TRPBF
Interface - Interface - Filters - Active - LTC6601CUF-2#TRPBF 784357-LTC6601CUF-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784357-LTC6601CUF-2# TRPBF Packaging: Reel package Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 27MHz Number of Filters: 3 Family Name: LTC6601-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601CUF-2#PBF; LTC6601IUF-2#TRPBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784357-LTC6601CUF-2#TRPBF
Packaging: Reel package
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Filter Order: 2nd
Frequency - Cutoff or Center: 27MHz
Number of Filters: 3
Family Name: LTC6601-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC6601CUF-2#PBF; LTC6601IUF-2#TRPBF;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784357-LTC6601CUF-2#TRPBF
Product Name Interface - Interface - Filters - Active - LTC6601CUF-2#TRPBF
Supply Voltage Other; 2.7 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#TRPBF - 117233-LTC4300-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details