Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E#PBF 784316-LTC6269IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784316-LTC6269IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6269 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-MSOP-EP Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): XR2009IMP8MTR; XR2009IMP8X; ISL28268FUZ-T7; MAX4275BLEUA-T; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784316-LTC6269IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6269 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-MSOP-EP Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): XR2009IMP8MTR; XR2009IMP8X; ISL28268FUZ-T7; MAX4275BLEUA-T; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E#PBF - 784316-LTC6269IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E#PBF
784316-LTC6269IMS8E#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E#PBF 784316-LTC6269IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 784316-LTC6269IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 350MHz Amplifier Type: General Current - Input Bias: 0.9pA Voltage - Input Offset: 200μV Family Name: LTC6269 Categories: Integrated Circuits (ICs) Operating Supply Current: 16.5mA Manufacturer Package: 8-MSOP-EP Output Current per Channel: 90mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): 3.1 V ~ 5.25 V Alternative Parts (Cross-Reference): XR2009IMP8MTR; XR2009IMP8X; ISL28268FUZ-T7; MAX4275BLEUA-T; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784316-LTC6269IMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 350MHz
Amplifier Type: General
Current - Input Bias: 0.9pA
Voltage - Input Offset: 200μV
Family Name: LTC6269
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16.5mA
Manufacturer Package: 8-MSOP-EP
Output Current per Channel: 90mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 500MHz
Dual Supply Voltage (±): 3.1 V ~ 5.25 V
Alternative Parts (Cross-Reference): XR2009IMP8MTR; XR2009IMP8X; ISL28268FUZ-T7; MAX4275BLEUA-T;
Introduction Date: September 22, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784316-LTC6269IMS8E#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6269IMS8E#PBF
Source Current (IS) 16.5 milliamps
VOS 0.2000 millivolts
IBIAS 9.00E-7 µA
GBW 500 MHz
Unlock Full Specs
to access all available technical data