Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN 072175-LT1058ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 072175-LT1058ACN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 180μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±10 V to 18 V Operating Supply Current: 1.6mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072175-LT1058ACN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 180μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±10 V to 18 V Operating Supply Current: 1.6mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN
072175-LT1058ACN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN 072175-LT1058ACN
Manufacturer: Linear Technology Win Source Part Number: 072175-LT1058ACN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 14 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 180μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±10 V to 18 V Operating Supply Current: 1.6mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072175-LT1058ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 14 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 180μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: ±10 V to 18 V
Operating Supply Current: 1.6mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072175-LT1058ACN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
IBIAS 5.00E-6 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF - 1058810-LT1807CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details