Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN#PBF 784195-LTC489CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784195-LTC489CN#PBF Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: LTC489 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN75ALS175NE4; SN75ALS175N; SN75ALS175NSE4; SN75ALS175NS; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784195-LTC489CN#PBF Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: LTC489 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN75ALS175NE4; SN75ALS175N; SN75ALS175NSE4; SN75ALS175NS; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN#PBF - 784195-LTC489CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN#PBF
784195-LTC489CN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN#PBF 784195-LTC489CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784195-LTC489CN#PBF Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: LTC489 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN75ALS175NE4; SN75ALS175N; SN75ALS175NSE4; SN75ALS175NS; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784195-LTC489CN#PBF
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Family Name: LTC489
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN75ALS175NE4; SN75ALS175N; SN75ALS175NSE4; SN75ALS175NS;
Introduction Date: August 12, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784195-LTC489CN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACSW#PBF - 020230-LT1137ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details