Manufacturer: Linear Technology
Win Source Part Number: 784189-LTC486IN#PBF
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: LTC486
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX3042BCUE+T; LTC486IN#TRPBF; LTC486IN#PBF; SN75172NE4; DS96F172CN; SN75172NE4; SN75172N3; SN75ALS172ANE4;
Introduction Date: January 25, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784189-LTC486IN#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC486IN#PBF |
| Device Type | Receiver |