Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#TRPBF 784169-LTC4425EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784169-LTC4425EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; NX2601CMTR; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784169-LTC4425EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; NX2601CMTR; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#TRPBF - 784169-LTC4425EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#TRPBF
784169-LTC4425EMSE#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#TRPBF 784169-LTC4425EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784169-LTC4425EMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; NX2601CMTR; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784169-LTC4425EMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; NX2601CMTR; LTC4425EMSE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784169-LTC4425EMSE#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4425EMSE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HIS8#TRPBF - 1058557-LT1640HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF - 020551-LTC2970CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC691ISW#PBF - 1064148-LTC691ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details