Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF 020551-LTC2970CUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020551-LTC2970CUFD#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020551-LTC2970CUFD#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF - 020551-LTC2970CUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF
020551-LTC2970CUFD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF 020551-LTC2970CUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020551-LTC2970CUFD#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA

Manufacturer: Linear Technology
Win Source Part Number: 020551-LTC2970CUFD#PBF
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 4.5 V to 5.75 V
Operating Supply Current: 3.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020551-LTC2970CUFD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4261CUFD-2#PBF - 124801-LTC4261CUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2000 µA
View Details