Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4425EDD#PBF 784168-LTC4425EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784168-LTC4425EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC4425IDD#TRPBF; LTC4425IDD#PBF; AP4340SNTR-G1; TCC-103B-PT; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784168-LTC4425EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC4425IDD#TRPBF; LTC4425IDD#PBF; AP4340SNTR-G1; TCC-103B-PT; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4425EDD#PBF - 784168-LTC4425EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4425EDD#PBF
784168-LTC4425EDD#PBF
PMIC - PMIC - Power Management - Specialized - LTC4425EDD#PBF 784168-LTC4425EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784168-LTC4425EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC4425IDD#TRPBF; LTC4425IDD#PBF; AP4340SNTR-G1; TCC-103B-PT; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784168-LTC4425EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC4425
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC4425IDD#TRPBF; LTC4425IDD#PBF; AP4340SNTR-G1; TCC-103B-PT;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784168-LTC4425EDD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4425EDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1998IS6#TRMPBF - 1061233-LTC1998IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#PBF - 122334-LT1641-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN - 041253-LTC1698EGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details