Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IDHC#PBF 784155-LTC4415IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784155-LTC4415IDHC#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415EDHC#TRPBF; LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784155-LTC4415IDHC#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415EDHC#TRPBF; LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IDHC#PBF - 784155-LTC4415IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IDHC#PBF
784155-LTC4415IDHC#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IDHC#PBF 784155-LTC4415IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 784155-LTC4415IDHC#P BF Series: PowerPath Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415EDHC#TRPBF; LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784155-LTC4415IDHC#PBF
Series: PowerPath
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFDFN Exposed Pad
Applications: Battery Backup, High Current Switch
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Internal Switch(s): Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 44μA
Manufacturer Package: 16-DFN (5x3)
Channel Type Type: P
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): LTC4415EDHC#TRPBF; LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784155-LTC4415IDHC#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415IDHC#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C7V5 - 1158276-BZY97C7V5 - Win Source Electronics
Specs
Diode Type Zener
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1022741-SK1010C - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.8500 volts
VR 100 volts
View Details