The LTC4414EMS8#TRPBF is a PowerPath controller designed to efficiently manage power switchover between multiple sources, such as batteries and wall adapters. It operates within a voltage range of 3.5V to 36V and features a low quiescent current of 30µA, making it suitable for battery-powered applications. The device supports automatic switching between DC sources and includes limited reverse battery protection and a MOSFET gate protection clamp. Its compact 8-lead MSOP package allows for space-saving designs. The LTC4414 is ideal for high current power path switching in industrial, automotive, and uninterruptible power supply applications. It can also be used in battery backup systems and emergency systems, providing reliable performance across a wide operating temperature range of -40°C to 125°C.
Manufacturer: Linear Technology
Win Source Part Number: 110566-LTC4414EMS8#T
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotiv
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 600μs
Delay Time - OFF: 20μs
Family Name: LTC4414
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 36 V
Operating Supply Current: 31μA
Alternative Parts (Cross-Reference): LTC4414EMS8; LTC4414EMS8#TRM; LTC4414EMS8#TR; LTC4414EMS8#PBF;
Introduction Date: July 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 110566-LTC4414EMS8#TRPBF |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4414EMS8#TRPBF |
| Tj | -40 to 85 C (-40 to 185 F) |