Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#PBF 1063623-LTC4355CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063623-LTC4355CDE#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063623-LTC4355CDE#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#PBF - 1063623-LTC4355CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#PBF
1063623-LTC4355CDE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#PBF 1063623-LTC4355CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063623-LTC4355CDE#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063623-LTC4355CDE#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DFN (4x3)
Supply Voltage - Operating: 48V, -48V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063623-LTC4355CDE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CDE#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CDC7630-000 - 1160594-CDC7630-000 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes
View Details
END - OF - LIFE - C30T04QH - 1158416-C30T04QH - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - B5200 - 1150797-B5200 - Win Source Electronics
Specs
Diode Type Schottky
View Details