Win Source Electronics RF Power Controller ICs - LTC4403-1EMS8#PBF 784151-LTC4403-1EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784151-LTC4403-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): SC4201IMSTRT; ISL6265AHRTZ-T; NX2124CSTR; DS1312S-2+T&R; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784151-LTC4403-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): SC4201IMSTRT; ISL6265AHRTZ-T; NX2124CSTR; DS1312S-2+T&R; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4403-1EMS8#PBF - 784151-LTC4403-1EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4403-1EMS8#PBF
784151-LTC4403-1EMS8#PBF
RF Power Controller ICs - LTC4403-1EMS8#PBF 784151-LTC4403-1EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784151-LTC4403-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): SC4201IMSTRT; ISL6265AHRTZ-T; NX2124CSTR; DS1312S-2+T&R; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784151-LTC4403-1EMS8#PBF
Packaging: Tube
Features: Single Output
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Frequency: 300MHz ~ 2.4GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Family Name: LTC4403-1
Categories: RF/IF and RFID
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): SC4201IMSTRT; ISL6265AHRTZ-T; NX2124CSTR; DS1312S-2+T&R;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784151-LTC4403-1EMS8#PBF
Product Name RF Power Controller ICs - LTC4403-1EMS8#PBF
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details