Win Source Electronics RF Power Controller ICs - LTC4400-1ES6#TRMPBF 784147-LTC4400-1ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784147-LTC4400-1ES6# TRMPBF Packaging: Reel package Features: Single Output Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4400-1 Categories: RF/IF and RFID Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): L6751BTR; L6751B; PT8A263WE; ISL6265AHRTZ-T; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784147-LTC4400-1ES6# TRMPBF Packaging: Reel package Features: Single Output Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4400-1 Categories: RF/IF and RFID Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): L6751BTR; L6751B; PT8A263WE; ISL6265AHRTZ-T; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4400-1ES6#TRMPBF - 784147-LTC4400-1ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4400-1ES6#TRMPBF
784147-LTC4400-1ES6#TRMPBF
RF Power Controller ICs - LTC4400-1ES6#TRMPBF 784147-LTC4400-1ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784147-LTC4400-1ES6# TRMPBF Packaging: Reel package Features: Single Output Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4400-1 Categories: RF/IF and RFID Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): L6751BTR; L6751B; PT8A263WE; ISL6265AHRTZ-T; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784147-LTC4400-1ES6#TRMPBF
Packaging: Reel package
Features: Single Output
Package: SOT-23-6 Thin, TSOT-23-6
Frequency: 300MHz ~ 2.7GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Family Name: LTC4400-1
Categories: RF/IF and RFID
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): L6751BTR; L6751B; PT8A263WE; ISL6265AHRTZ-T;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784147-LTC4400-1ES6#TRMPBF
Product Name RF Power Controller ICs - LTC4400-1ES6#TRMPBF
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details