Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371IDD#PBF 784141-LTC4371IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784141-LTC4371IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371IMS#PBF; LTC4371IMS#TRPBF; LTC4371IDD#TRPBF; LTC4371CDD#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 121
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784141-LTC4371IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371IMS#PBF; LTC4371IMS#TRPBF; LTC4371IDD#TRPBF; LTC4371CDD#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371IDD#PBF - 784141-LTC4371IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371IDD#PBF
784141-LTC4371IDD#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371IDD#PBF 784141-LTC4371IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784141-LTC4371IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371IMS#PBF; LTC4371IMS#TRPBF; LTC4371IDD#TRPBF; LTC4371CDD#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 121

Manufacturer: Linear Technology
Win Source Part Number: 784141-LTC4371IDD#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: -4.5 V ~ -600 V
Internal Switch(s): No
Family Name: LTC4371
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 10-DFN (3x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4371IMS#PBF; LTC4371IMS#TRPBF; LTC4371IDD#TRPBF; LTC4371CDD#PBF;
Introduction Date: February 17, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784141-LTC4371IDD#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371IDD#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH495DPT - 1161465-CH495DPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - CH741UPT - 1161480-CH741UPT - Win Source Electronics
Specs
Diode Type Schottky
View Details