Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1147990-6A10-T/B

Description
Win Source Part Number: 1147990-6A10-T/B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: R6 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-6A10-T/BTB
Request a Quote Datasheet
Description
Win Source Part Number: 1147990-6A10-T/B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: R6 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-6A10-T/BTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1147990-6A10-T/B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1147990-6A10-T/B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1147990-6A10-T/B
Win Source Part Number: 1147990-6A10-T/B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: R6 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MDD Other Names: 3372-6A10-T/BTB

Win Source Part Number: 1147990-6A10-T/B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: R6
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: MDD
Other Names: 3372-6A10-T/BTB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1147990-6A10-T/B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096133-SS5150C - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.8500 volts
VR 150 volts
View Details