Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CMS#PBF 020661-LTC4352CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020661-LTC4352CMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX8535EUA+T; ISL6146AFRZ-T7A; MAX8535EUA-T; MAX8585EUA-T; LTC4352CDD#TRPBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020661-LTC4352CMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX8535EUA+T; ISL6146AFRZ-T7A; MAX8535EUA-T; MAX8585EUA-T; LTC4352CDD#TRPBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CMS#PBF - 020661-LTC4352CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CMS#PBF
020661-LTC4352CMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CMS#PBF 020661-LTC4352CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020661-LTC4352CMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX8535EUA+T; ISL6146AFRZ-T7A; MAX8535EUA-T; MAX8585EUA-T; LTC4352CDD#TRPBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020661-LTC4352CMS#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Family Name: LTC4352
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-MSOP
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX8535EUA+T; ISL6146AFRZ-T7A; MAX8535EUA-T; MAX8585EUA-T; LTC4352CDD#TRPBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 020661-LTC4352CMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CMS#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C10T06QH - 1158328-C10T06QH - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - BZY97C36 - 1158272-BZY97C36 - Win Source Electronics
Specs
Diode Type Zener
View Details
Hard To Find - 16KQ40 - 1121435-16KQ40 - Win Source Electronics
Specs
Diode Type Schottky
View Details