Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRMPBF 784120-LTC4361IDC-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784120-LTC4361IDC-2# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRPBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784120-LTC4361IDC-2# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRPBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRMPBF - 784120-LTC4361IDC-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRMPBF
784120-LTC4361IDC-2#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRMPBF 784120-LTC4361IDC-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784120-LTC4361IDC-2# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4361-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRPBF; LTC4361ITS8-2#TRMPBF ; LTC4361IDC-2#PBF; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784120-LTC4361IDC-2#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 80 V
Family Name: LTC4361-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): LTC4361ITS8-2#PBF; LTC4361ITS8-2#TRPBF; LTC4361ITS8-2#TRMPBF; LTC4361IDC-2#PBF;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784120-LTC4361IDC-2#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4361IDC-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF - 1062340-LTC2970CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES - 1207951-LTC1698ES - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 6 to 12.6 volts
View Details