Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4360CSC8-1#TRMPBF 784117-LTC4360CSC8-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784117-LTC4360CSC8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784117-LTC4360CSC8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4360CSC8-1#TRMPBF - 784117-LTC4360CSC8-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4360CSC8-1#TRMPBF
784117-LTC4360CSC8-1#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4360CSC8-1#TRMPBF 784117-LTC4360CSC8-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784117-LTC4360CSC8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-VFSOP (0.049", 1.25mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 80 V Family Name: LTC4360-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: SC-70-8 Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784117-LTC4360CSC8-1#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-VFSOP (0.049", 1.25mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 80 V
Family Name: LTC4360-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: SC-70-8
Alternative Parts (Cross-Reference): MAX6498ATA-T; MAX6497ATA-T; MAX6498ATA; MAX6499ATA;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784117-LTC4360CSC8-1#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4360CSC8-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details