Win Source Electronics PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF 117538-LTC4150IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117538-LTC4150IMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117538-LTC4150IMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF
117538-LTC4150IMS#TRPBF
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF 117538-LTC4150IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117538-LTC4150IMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117538-LTC4150IMS#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117538-LTC4150IMS#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1232CN8 - 072442-LTC1232CN8 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP; PDIP; 8-PDIP
View Details
Electronic Wholesale - SP708TCN - 1257666-SP708TCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details