Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312IMS#TRPBF 784082-LTC4312IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784082-LTC4312IMS#TR PBF Packaging: Reel package Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; PCA9525D,118; PCA9512BDP,118; PCA9507D,112; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784082-LTC4312IMS#TR PBF Packaging: Reel package Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; PCA9525D,118; PCA9512BDP,118; PCA9507D,112; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312IMS#TRPBF - 784082-LTC4312IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312IMS#TRPBF
784082-LTC4312IMS#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312IMS#TRPBF 784082-LTC4312IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784082-LTC4312IMS#TR PBF Packaging: Reel package Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; PCA9525D,118; PCA9512BDP,118; PCA9507D,112; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784082-LTC4312IMS#TRPBF
Packaging: Reel package
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Capacitance - Input: 20pF
Family Name: LTC4312
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.3mA
Manufacturer Package: 16-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9512BD; PCA9525D,118; PCA9512BDP,118; PCA9507D,112;
Introduction Date: December 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784082-LTC4312IMS#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312IMS#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW - 072215-LT1136ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACN - 072233-LT1181ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details