Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#TRPBF 784056-LTC4302IMS-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784056-LTC4302IMS-2# TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9527DP; PCA9512BD; PCA9525D,118; PCA9512BDP,118; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784056-LTC4302IMS-2# TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9527DP; PCA9512BD; PCA9525D,118; PCA9512BDP,118; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#TRPBF - 784056-LTC4302IMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#TRPBF
784056-LTC4302IMS-2#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#TRPBF 784056-LTC4302IMS-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784056-LTC4302IMS-2# TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9527DP; PCA9512BD; PCA9525D,118; PCA9512BDP,118; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784056-LTC4302IMS-2#TRPBF
Packaging: Reel package
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4302
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.9mA
Manufacturer Package: 10-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9527DP; PCA9512BD; PCA9525D,118; PCA9512BDP,118;
Introduction Date: October 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784056-LTC4302IMS-2#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1281AISW#PBF - 1058111-LT1281AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF - 117973-LTC2856IMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details