Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIDD#PBF 784053-LTC4301LIDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784053-LTC4301LIDD#P BF Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301L Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: April 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784053-LTC4301LIDD#P BF Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301L Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: April 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIDD#PBF - 784053-LTC4301LIDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIDD#PBF
784053-LTC4301LIDD#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIDD#PBF 784053-LTC4301LIDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784053-LTC4301LIDD#P BF Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301L Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: April 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784053-LTC4301LIDD#PBF
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4301L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 8-DFN (3x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T;
Introduction Date: April 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784053-LTC4301LIDD#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIDD#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details