Manufacturer: Linear Technology
Win Source Part Number: 784051-LTC4301CDD#TR
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4301
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 8-DFN (3x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IRT2Z; ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRTZ-T;
Introduction Date: March 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784051-LTC4301CDD#TRPBF |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#TRPBF |
| Device Type | Buffer |