Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4281CUFD#PBF 784044-LTC4281CUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784044-LTC4281CUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281CUFD#TRPBF; LTC4281IUFD#PBF; LTC4281IUFD#TRPBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784044-LTC4281CUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281CUFD#TRPBF; LTC4281IUFD#PBF; LTC4281IUFD#TRPBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4281CUFD#PBF - 784044-LTC4281CUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4281CUFD#PBF
784044-LTC4281CUFD#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4281CUFD#PBF 784044-LTC4281CUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784044-LTC4281CUFD#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 28-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Family Name: LTC4281 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC4281CUFD#TRPBF; LTC4281IUFD#PBF; LTC4281IUFD#TRPBF; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784044-LTC4281CUFD#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: OVP, UVLO
Package: 28-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 33 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit
Family Name: LTC4281
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC4281CUFD#TRPBF; LTC4281IUFD#PBF; LTC4281IUFD#TRPBF;
Introduction Date: December 01, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784044-LTC4281CUFD#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4281CUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2936CGN#PBF - 1062281-LTC2936CGN#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF - 1062148-LTC2905IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details