Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#TRPBF 784023-LTC4260IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784023-LTC4260IUH#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4260IUH; LTC4260IUH#TR; LTC4260IGN#PBF; LTC4260IGN#TRPBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784023-LTC4260IUH#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4260IUH; LTC4260IUH#TR; LTC4260IGN#PBF; LTC4260IGN#TRPBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#TRPBF - 784023-LTC4260IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#TRPBF
784023-LTC4260IUH#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#TRPBF 784023-LTC4260IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784023-LTC4260IUH#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4260IUH; LTC4260IUH#TR; LTC4260IGN#PBF; LTC4260IGN#TRPBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784023-LTC4260IUH#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C
Package: 32-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 8.5 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Family Name: LTC4260
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC4260IUH; LTC4260IUH#TR; LTC4260IGN#PBF; LTC4260IGN#TRPBF;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784023-LTC4260IUH#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details
PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details