Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF 118761-LT4256-1CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118761-LT4256-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118761-LT4256-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF
118761-LT4256-1CS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF 118761-LT4256-1CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118761-LT4256-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118761-LT4256-1CS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, PWRGD, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118761-LT4256-1CS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#TRPBF - 120853-LT1640ALCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details