Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#TRPBF 784022-LTC4260CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784022-LTC4260CGN#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4260CGN#TR; LTC4260CGN; LTC4260CUH#TR; LTC4260CUH#PBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784022-LTC4260CGN#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4260CGN#TR; LTC4260CGN; LTC4260CUH#TR; LTC4260CUH#PBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#TRPBF - 784022-LTC4260CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#TRPBF
784022-LTC4260CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#TRPBF 784022-LTC4260CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784022-LTC4260CGN#TR PBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C Package: 24-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 8.5 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Family Name: LTC4260 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4260CGN#TR; LTC4260CGN; LTC4260CUH#TR; LTC4260CUH#PBF; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784022-LTC4260CGN#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 8.5 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Family Name: LTC4260
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC4260CGN#TR; LTC4260CGN; LTC4260CUH#TR; LTC4260CUH#PBF;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784022-LTC4260CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#PBF - 115636-LTC4252-2CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4261CUFD-2#PBF - 124801-LTC4261CUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details