Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF 1063371-LTC4211IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063371-LTC4211IMS#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063371-LTC4211IMS#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF - 1063371-LTC4211IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF
1063371-LTC4211IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF 1063371-LTC4211IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063371-LTC4211IMS#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063371-LTC4211IMS#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.5 V to 16.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063371-LTC4211IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-2.5#TRPBF - 1061068-LTC1726ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC692IS8#PBF - 1064151-LTC692IS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details