Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4253IGN#PBF 784018-LTC4253IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784018-LTC4253IGN#PB F Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784018-LTC4253IGN#PB F Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4253IGN#PBF - 784018-LTC4253IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4253IGN#PBF
784018-LTC4253IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4253IGN#PBF 784018-LTC4253IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784018-LTC4253IGN#PB F Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR; Introduction Date: May 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784018-LTC4253IGN#PBF
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Family Name: LTC4253
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2588-2YM-TR; MIC2589-2BM; MIC2594-2BM TR;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784018-LTC4253IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4253IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 2.8 to 16 volts
View Details