Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#PBF 784009-LTC4252A-2CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784009-LTC4252A-2CMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2CMSTR; LTC4252A-2CMS; LTC4252A-2CMS#TR; LTC4252A-2CMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784009-LTC4252A-2CMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2CMSTR; LTC4252A-2CMS; LTC4252A-2CMS#TR; LTC4252A-2CMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#PBF - 784009-LTC4252A-2CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#PBF
784009-LTC4252A-2CMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#PBF 784009-LTC4252A-2CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784009-LTC4252A-2CMS #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4252A-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4252A-2CMSTR; LTC4252A-2CMS; LTC4252A-2CMS#TR; LTC4252A-2CMS#TRM; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784009-LTC4252A-2CMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4252A-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4252A-2CMSTR; LTC4252A-2CMS; LTC4252A-2CMS#TR; LTC4252A-2CMS#TRM;
Introduction Date: May 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784009-LTC4252A-2CMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-5#TRPBF - 1062171-LTC2909CDDB-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details