Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251BIS6-1#TRPBF 784002-LTC4251BIS6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784002-LTC4251BIS6-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784002-LTC4251BIS6-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251BIS6-1#TRPBF - 784002-LTC4251BIS6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251BIS6-1#TRPBF
784002-LTC4251BIS6-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251BIS6-1#TRPBF 784002-LTC4251BIS6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784002-LTC4251BIS6-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784002-LTC4251BIS6-1#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: SOT-23-6 Thin, TSOT-23-6
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -72 V ~ -36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Family Name: LTC4251B-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR;
Introduction Date: January 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784002-LTC4251BIS6-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251BIS6-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1IMS#TRPBF - 1063484-LTC4252A-1IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRMPBF - 1062228-LTC2918CDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details