Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4240IGN#PBF 783991-LTC4240IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783991-LTC4240IGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783991-LTC4240IGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4240IGN#PBF - 783991-LTC4240IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4240IGN#PBF
783991-LTC4240IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4240IGN#PBF 783991-LTC4240IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783991-LTC4240IGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, Thermal Limit, UVLO Package: 28-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN), Family Name: LTC4240 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783991-LTC4240IGN#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C, Latched Fault, Thermal Limit, UVLO
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN),
Family Name: LTC4240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Current - Output (Maximum): 100mA, 500mA
Alternative Parts (Cross-Reference): MIC2590B-2YTQ; MIC2590B-2BTQ; MIC2590B-2YTQ-TR; MIC2593-2YTQ;
Introduction Date: June 04, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783991-LTC4240IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4240IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC699CS8#TRPBF - 1064235-LTC699CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRMPBF - 1062228-LTC2918CDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details