Manufacturer: Linear Technology
Win Source Part Number: 783985-LTC4235IUFD-1
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit
Family Name: LTC4235
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MIC2085-JYQS-TR; MIC2085-LBQS; MIC2085-KBQS TR; MIC2085-MBQS;
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783985-LTC4235IUFD-1#PBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LTC4235IUFD-1#PBF |
| Output Options | Inverting |