Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4232IDHC#PBF 783983-LTC4232IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783983-LTC4232IDHC#P BF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783983-LTC4232IDHC#P BF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4232IDHC#PBF - 783983-LTC4232IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4232IDHC#PBF
783983-LTC4232IDHC#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4232IDHC#PBF 783983-LTC4232IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783983-LTC4232IDHC#P BF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV Family Name: LTC4232 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783983-LTC4232IDHC#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: Thermal Limit
Package: 16-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV
Family Name: LTC4232
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE;
Introduction Date: December 09, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783983-LTC4232IDHC#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4232IDHC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details