Win Source Electronics Newest Parts - LTC1728ES5-5 1207992-LTC1728ES5-5

Description
Manufacturer: Linear Technology Win Source Part Number: 1207992-LTC1728ES5-5 Family Name: LTC1728 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6740XKVDD3+; MAX6740XKYHD3+; MAX6740XKVFD3+; MAX6740XKYDD3+; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207992-LTC1728ES5-5 Family Name: LTC1728 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6740XKVDD3+; MAX6740XKYHD3+; MAX6740XKVFD3+; MAX6740XKYDD3+; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC1728ES5-5
1207992-LTC1728ES5-5
Newest Parts - LTC1728ES5-5 1207992-LTC1728ES5-5
Manufacturer: Linear Technology Win Source Part Number: 1207992-LTC1728ES5-5 Family Name: LTC1728 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6740XKVDD3+; MAX6740XKYHD3+; MAX6740XKVFD3+; MAX6740XKYDD3+; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1207992-LTC1728ES5-5
Family Name: LTC1728
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): MAX6740XKVDD3+; MAX6740XKYHD3+; MAX6740XKVFD3+; MAX6740XKYDD3+;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207992-LTC1728ES5-5
Product Name Newest Parts - LTC1728ES5-5
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#TRPBF - 1063373-LTC4211IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details