Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4231CUD-1#PBF 783978-LTC4231CUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783978-LTC4231CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): LTC4231CMS-2#PBF; LTC4231CMS-1#TRPBF; LTC4231CMS-1#PBF; LTC4231CMS-2#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783978-LTC4231CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): LTC4231CMS-2#PBF; LTC4231CMS-1#TRPBF; LTC4231CMS-1#PBF; LTC4231CMS-2#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4231CUD-1#PBF - 783978-LTC4231CUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4231CUD-1#PBF
783978-LTC4231CUD-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4231CUD-1#PBF 783978-LTC4231CUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783978-LTC4231CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 12-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH Family Name: LTC4231 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): LTC4231CMS-2#PBF; LTC4231CMS-1#TRPBF; LTC4231CMS-1#PBF; LTC4231CMS-2#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783978-LTC4231CUD-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: 12-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Family Name: LTC4231
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
Manufacturer Package: 12-QFN (3x3)
Alternative Parts (Cross-Reference): LTC4231CMS-2#PBF; LTC4231CMS-1#TRPBF; LTC4231CMS-1#PBF; LTC4231CMS-2#TRPBF;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783978-LTC4231CUD-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4231CUD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 2.8 to 16 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF - 1064053-LTC6802IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details