Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-2#PBF 783968-LTC4227CUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783968-LTC4227CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227IUFD-2#TRPBF; LTC4227IUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783968-LTC4227CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227IUFD-2#TRPBF; LTC4227IUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-2#PBF - 783968-LTC4227CUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-2#PBF
783968-LTC4227CUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-2#PBF 783968-LTC4227CUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783968-LTC4227CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227IUFD-2#TRPBF; LTC4227IUFD-2#PBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783968-LTC4227CUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, UVLO
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Family Name: LTC4227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4227CGN-2#PBF; LTC4227CUFD-2#TRPBF; LTC4227IUFD-2#TRPBF; LTC4227IUFD-2#PBF;
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783968-LTC4227CUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF - 1062307-LTC2950IDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF - 123858-LTC2924IGN#TRPBF - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#TRPBF - 1063482-LTC4252A-1CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details