Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF 1062307-LTC2950IDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062307-LTC2950IDDB- 1#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062307-LTC2950IDDB- 1#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF - 1062307-LTC2950IDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF
1062307-LTC2950IDDB-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF 1062307-LTC2950IDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062307-LTC2950IDDB- 1#TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062307-LTC2950IDDB-1#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062307-LTC2950IDDB-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details