Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-2#TRPBF 783960-LTC4224IDDB-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783960-LTC4224IDDB-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224IMS-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRMPBF ; LTC4224CDDB-2#PBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783960-LTC4224IDDB-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224IMS-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRMPBF ; LTC4224CDDB-2#PBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-2#TRPBF - 783960-LTC4224IDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-2#TRPBF
783960-LTC4224IDDB-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-2#TRPBF 783960-LTC4224IDDB-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783960-LTC4224IDDB-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224IMS-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRMPBF ; LTC4224CDDB-2#PBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783960-LTC4224IDDB-2#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, Fault Timeout, UVLO
Package: 10-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 1 V ~ 6 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Family Name: LTC4224-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): LTC4224IMS-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRMPBF; LTC4224CDDB-2#PBF;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783960-LTC4224IDDB-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#TRPBF - 119434-LTC1326IMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details