Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#PBF 783954-LTC4223IDHD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783954-LTC4223IDHD-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783954-LTC4223IDHD-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#PBF - 783954-LTC4223IDHD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#PBF
783954-LTC4223IDHD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#PBF 783954-LTC4223IDHD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783954-LTC4223IDHD-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783954-LTC4223IDHD-2#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, Thermal Limit, UVLO
Package: 16-WFDFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 14 V
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Family Name: LTC4223-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 16-DFN (5x4)
Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783954-LTC4223IDHD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#PBF - 1058555-LT1640AHIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF - 1063342-LTC4099EPDC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-UTQFN-EP (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details