Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC-12#PBF 783936-LTC4217CDHC-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783936-LTC4217CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217CDHC-12#TR; LTC4217CDHC-12; LTC4217CDHC-12#TRPBF ; LTC4217IDHC-12; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783936-LTC4217CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217CDHC-12#TR; LTC4217CDHC-12; LTC4217CDHC-12#TRPBF ; LTC4217IDHC-12; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC-12#PBF - 783936-LTC4217CDHC-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC-12#PBF
783936-LTC4217CDHC-12#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC-12#PBF 783936-LTC4217CDHC-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 783936-LTC4217CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV Family Name: LTC4217 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTC4217CDHC-12#TR; LTC4217CDHC-12; LTC4217CDHC-12#TRPBF ; LTC4217IDHC-12; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783936-LTC4217CDHC-12#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 16-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Family Name: LTC4217
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LTC4217CDHC-12#TR; LTC4217CDHC-12; LTC4217CDHC-12#TRPBF; LTC4217IDHC-12;
Introduction Date: August 25, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783936-LTC4217CDHC-12#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC-12#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CSW#PBF - 107066-LTC691CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details